Vishay Intertechnology, Inc. RES 48.7 OHM 5W 1% WW AXIAL RWR74N48R7FSBSL

Description
RES 48.7ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 5W 1% WW AXIAL - RWR74N48R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 5W 1% WW AXIAL
RWR74N48R7FSBSL
RES 48.7 OHM 5W 1% WW AXIAL RWR74N48R7FSBSL
RES 48.7ohm 5W 1% WW AXIAL

RES 48.7ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N48R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N48R7FSBSL
Wirewound Resistors 3110-RWR74N48R7FSBSL
ESN-5 48.7 1% RWR74N48R7FS BSL

ESN-5 48.7 1% RWR74N48R7FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74N48R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N48R7FSBSL-ND
Through Hole Resistors RWR74N48R7FSBSL-ND
48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N48R7FSBSL 3110-RWR74N48R7FSBSL RWR74N48R7FSBSL-ND
Product Name RES 48.7 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details