Vishay Intertechnology, Inc. Through Hole Resistors RWR74N48R7FRBSL

Description
48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N48R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N48R7FRBSL-ND
Through Hole Resistors RWR74N48R7FRBSL-ND
48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N48R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N48R7FRBSL
Wirewound Resistors 3110-RWR74N48R7FRBSL
ESN-5 48.7 1% RWR74N48R7FR BSL

ESN-5 48.7 1% RWR74N48R7FR BSL

Supplier's Site Datasheet
RES 48.7 OHM 5W 1% WW AXIAL - RWR74N48R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 5W 1% WW AXIAL
RWR74N48R7FRBSL
RES 48.7 OHM 5W 1% WW AXIAL RWR74N48R7FRBSL
RES 48.7ohm 5W 1% WW AXIAL

RES 48.7ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N48R7FRBSL-ND 3110-RWR74N48R7FRBSL RWR74N48R7FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 48.7 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details