48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 48.7ohm 5W 1% WW AXIAL
ESN-5 48.7 1% RWR74N48R7FR B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR74N48R7FRB12-ND | RWR74N48R7FRB12 | 3110-RWR74N48R7FRB12 |
| Product Name | Through Hole Resistors | RES 48.7 OHM 5W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 48.7 ohms | 48.7 ohms | 48.7 ohms |