Vishay Intertechnology, Inc. Wirewound Resistors RWR74N47R5FSS73

Description
ESN-5 47.5 1% RWR74N47R5FS S73
Request a Quote Datasheet
Description
ESN-5 47.5 1% RWR74N47R5FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N47R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N47R5FSS73
Wirewound Resistors 3110-RWR74N47R5FSS73
ESN-5 47.5 1% RWR74N47R5FS S73

ESN-5 47.5 1% RWR74N47R5FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74N47R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N47R5FSS73-ND
Through Hole Resistors RWR74N47R5FSS73-ND
47.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

47.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 47.5 OHM 5W 1% WW AXIAL - RWR74N47R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 5W 1% WW AXIAL
RWR74N47R5FSS73
RES 47.5 OHM 5W 1% WW AXIAL RWR74N47R5FSS73
RES 47.5ohm 5W 1% WW AXIAL

RES 47.5ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N47R5FSS73 RWR74N47R5FSS73-ND RWR74N47R5FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 47.5 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers