Vishay Intertechnology, Inc. Wirewound Resistors RWR74N10R0FPB12

Description
ESN-5 10 1% RWR74N10R0FP B12
Request a Quote
Description
ESN-5 10 1% RWR74N10R0FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR74N is a military-grade, axial lead, wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction, rated for 10 W at 25 °C with an operating temperature range of -55 °C to +250 °C. It has a resistance range of 0.1 to 6.04 kΩ and a tolerance of ±0.5% for this variant. The device measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] in terminal diameter, and weighs 4.2 g. It meets MIL-PRF-39007 qualifications, has a dielectric withstanding voltage of 1000 V RMS, and complies with ANSI J-STD-002 solderability standards.

Datasheet Summary
Powered by GS/AI

RWR74N is a military-grade, axial lead, wirewound resistor with a non-inductive Ayrton-Perry winding, silicone coating, and welded construction, rated for 10 W at 25 °C with an operating temperature range of -55 °C to +250 °C. It has a resistance range of 0.1 to 6.04 kΩ and a tolerance of ±0.5% for this variant. The device measures 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] in terminal diameter, and weighs 4.2 g. It meets MIL-PRF-39007 qualifications, has a dielectric withstanding voltage of 1000 V RMS, and complies with ANSI J-STD-002 solderability standards.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N10R0FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N10R0FPB12
Wirewound Resistors 3110-RWR74N10R0FPB12
ESN-5 10 1% RWR74N10R0FP B12

ESN-5 10 1% RWR74N10R0FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR74N10R0FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Chassis Mount Resistors - 696-1468-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers