Vishay Intertechnology, Inc. Wirewound Resistors RWR71S47R5FSBSL

Description
ESS-2A 47.5 1% RWR71S47R5FS BSL
Request a Quote Datasheet
Description
ESS-2A 47.5 1% RWR71S47R5FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S47R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S47R5FSBSL
Wirewound Resistors 3110-RWR71S47R5FSBSL
ESS-2A 47.5 1% RWR71S47R5FS BSL

ESS-2A 47.5 1% RWR71S47R5FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S47R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S47R5FSBSL-ND
Through Hole Resistors RWR71S47R5FSBSL-ND
47.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 47.5 OHM 2W 1% WW AXIAL - RWR71S47R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 2W 1% WW AXIAL
RWR71S47R5FSBSL
RES 47.5 OHM 2W 1% WW AXIAL RWR71S47R5FSBSL
RES 47.5ohm 2W 1% WW AXIAL

RES 47.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S47R5FSBSL RWR71S47R5FSBSL-ND RWR71S47R5FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 47.5 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers