Vishay Intertechnology, Inc. Wirewound Resistors RWR71S47R5FRS73

Description
ESS-2A 47.5 1% RWR71S47R5FR S73
Request a Quote Datasheet
Description
ESS-2A 47.5 1% RWR71S47R5FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S47R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S47R5FRS73
Wirewound Resistors 3110-RWR71S47R5FRS73
ESS-2A 47.5 1% RWR71S47R5FR S73

ESS-2A 47.5 1% RWR71S47R5FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR71S47R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S47R5FRS73-ND
Through Hole Resistors RWR71S47R5FRS73-ND
47.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 47.5 OHM 2W 1% WW AXIAL - RWR71S47R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 2W 1% WW AXIAL
RWR71S47R5FRS73
RES 47.5 OHM 2W 1% WW AXIAL RWR71S47R5FRS73
RES 47.5ohm 2W 1% WW AXIAL

RES 47.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S47R5FRS73 RWR71S47R5FRS73-ND RWR71S47R5FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 47.5 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details