Vishay Intertechnology, Inc. RES 47 OHM 2W 1% WW AXIAL RWR71S47R0FRRSL

Description
RES 47ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 47ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 2W 1% WW AXIAL - RWR71S47R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 2W 1% WW AXIAL
RWR71S47R0FRRSL
RES 47 OHM 2W 1% WW AXIAL RWR71S47R0FRRSL
RES 47ohm 2W 1% WW AXIAL

RES 47ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S47R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S47R0FRRSL
Wirewound Resistors 3110-RWR71S47R0FRRSL
ESS-2A 47 1% RWR71S47R0FR RSL

ESS-2A 47 1% RWR71S47R0FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S47R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S47R0FRRSL-ND
Through Hole Resistors RWR71S47R0FRRSL-ND
47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S47R0FRRSL 3110-RWR71S47R0FRRSL RWR71S47R0FRRSL-ND
Product Name RES 47 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details