Vishay Intertechnology, Inc. Wirewound Resistors RWR71S47R0FRB12

Description
ESS-2A 47 1% RWR71S47R0FR B12
Request a Quote Datasheet
Description
ESS-2A 47 1% RWR71S47R0FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S47R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S47R0FRB12
Wirewound Resistors 3110-RWR71S47R0FRB12
ESS-2A 47 1% RWR71S47R0FR B12

ESS-2A 47 1% RWR71S47R0FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S47R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S47R0FRB12-ND
Through Hole Resistors RWR71S47R0FRB12-ND
47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 47 OHM 2W 1% WW AXIAL - RWR71S47R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 2W 1% WW AXIAL
RWR71S47R0FRB12
RES 47 OHM 2W 1% WW AXIAL RWR71S47R0FRB12
RES 47ohm 2W 1% WW AXIAL

RES 47ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S47R0FRB12 RWR71S47R0FRB12-ND RWR71S47R0FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 47 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details