Vishay Intertechnology, Inc. RES 4.7K OHM 2W 1% WW AXIAL RWR71S4701FSRSL

Description
RES 4.7Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 2W 1% WW AXIAL - RWR71S4701FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 2W 1% WW AXIAL
RWR71S4701FSRSL
RES 4.7K OHM 2W 1% WW AXIAL RWR71S4701FSRSL
RES 4.7Kohm 2W 1% WW AXIAL

RES 4.7Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S4701FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4701FSRSL
Wirewound Resistors 3110-RWR71S4701FSRSL
ESS-2A 4.7K 1% RWR71S4701FS RSL

ESS-2A 4.7K 1% RWR71S4701FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S4701FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4701FSRSL-ND
Through Hole Resistors RWR71S4701FSRSL-ND
4.7 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.7 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S4701FSRSL 3110-RWR71S4701FSRSL RWR71S4701FSRSL-ND
Product Name RES 4.7K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers