Vishay Intertechnology, Inc. RES 4.7K OHM 2W 1% WW AXIAL RWR71S4701FSBSL

Description
RES 4.7Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 2W 1% WW AXIAL - RWR71S4701FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 2W 1% WW AXIAL
RWR71S4701FSBSL
RES 4.7K OHM 2W 1% WW AXIAL RWR71S4701FSBSL
RES 4.7Kohm 2W 1% WW AXIAL

RES 4.7Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S4701FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4701FSBSL
Wirewound Resistors 3110-RWR71S4701FSBSL
ESS-2A 4.7K 1% RWR71S4701FS BSL

ESS-2A 4.7K 1% RWR71S4701FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S4701FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4701FSBSL-ND
Through Hole Resistors RWR71S4701FSBSL-ND
4.7 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.7 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S4701FSBSL 3110-RWR71S4701FSBSL RWR71S4701FSBSL-ND
Product Name RES 4.7K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details