Vishay Intertechnology, Inc. Wirewound Resistors RWR71S4701FRBSL

Description
ESS-2A 4.7K 1% RWR71S4701FR BSL
Request a Quote Datasheet
Description
ESS-2A 4.7K 1% RWR71S4701FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S4701FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4701FRBSL
Wirewound Resistors 3110-RWR71S4701FRBSL
ESS-2A 4.7K 1% RWR71S4701FR BSL

ESS-2A 4.7K 1% RWR71S4701FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S4701FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4701FRBSL-ND
Through Hole Resistors RWR71S4701FRBSL-ND
4.7 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.7 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.7K OHM 2W 1% WW AXIAL - RWR71S4701FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 2W 1% WW AXIAL
RWR71S4701FRBSL
RES 4.7K OHM 2W 1% WW AXIAL RWR71S4701FRBSL
RES 4.7Kohm 2W 1% WW AXIAL

RES 4.7Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S4701FRBSL RWR71S4701FRBSL-ND RWR71S4701FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 4.7K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details