Vishay Intertechnology, Inc. Wirewound Resistors RWR71S46R4FRB12

Description
ESS-2A 46.4 1% RWR71S46R4FR B12
Request a Quote Datasheet
Description
ESS-2A 46.4 1% RWR71S46R4FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S46R4FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S46R4FRB12
Wirewound Resistors 3110-RWR71S46R4FRB12
ESS-2A 46.4 1% RWR71S46R4FR B12

ESS-2A 46.4 1% RWR71S46R4FR B12

Supplier's Site Datasheet
RES 46.4 OHM 2W 1% WW AXIAL - RWR71S46R4FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 2W 1% WW AXIAL
RWR71S46R4FRB12
RES 46.4 OHM 2W 1% WW AXIAL RWR71S46R4FRB12
RES 46.4ohm 2W 1% WW AXIAL

RES 46.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S46R4FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S46R4FRB12-ND
Through Hole Resistors RWR71S46R4FRB12-ND
46.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

46.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S46R4FRB12 RWR71S46R4FRB12 RWR71S46R4FRB12-ND
Product Name Wirewound Resistors RES 46.4 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details