Vishay Intertechnology, Inc. RES 453 OHM 2W 1% WW AXIAL RWR71S4530FRS73

Description
RES 453ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 453ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 2W 1% WW AXIAL - RWR71S4530FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 2W 1% WW AXIAL
RWR71S4530FRS73
RES 453 OHM 2W 1% WW AXIAL RWR71S4530FRS73
RES 453ohm 2W 1% WW AXIAL

RES 453ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S4530FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4530FRS73-ND
Through Hole Resistors RWR71S4530FRS73-ND
453 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S4530FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4530FRS73
Wirewound Resistors 3110-RWR71S4530FRS73
ESS-2A 453 1% RWR71S4530FR S73

ESS-2A 453 1% RWR71S4530FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S4530FRS73 RWR71S4530FRS73-ND 3110-RWR71S4530FRS73
Product Name RES 453 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details