Vishay Intertechnology, Inc. RES 453 OHM 2W 1% WW AXIAL RWR71S4530FRS70

Description
RES 453ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 453ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 2W 1% WW AXIAL - RWR71S4530FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 2W 1% WW AXIAL
RWR71S4530FRS70
RES 453 OHM 2W 1% WW AXIAL RWR71S4530FRS70
RES 453ohm 2W 1% WW AXIAL

RES 453ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S4530FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4530FRS70
Wirewound Resistors 3110-RWR71S4530FRS70
ESS-2A 453 1% RWR71S4530FR S70

ESS-2A 453 1% RWR71S4530FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR71S4530FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4530FRS70-ND
Through Hole Resistors RWR71S4530FRS70-ND
453 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S4530FRS70 3110-RWR71S4530FRS70 RWR71S4530FRS70-ND
Product Name RES 453 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details