ESS-2A 453 1% RWR71S4530FR BSL
453 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 453ohm 2W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR71S4530FRBSL | RWR71S4530FRBSL-ND | RWR71S4530FRBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 453 OHM 2W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 453 ohms | 453 ohms | 453 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |