Vishay Intertechnology, Inc. Wirewound Resistors RWR71S4530FRB12

Description
ESS-2A 453 1% RWR71S4530FR B12
Request a Quote Datasheet
Description
ESS-2A 453 1% RWR71S4530FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S4530FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4530FRB12
Wirewound Resistors 3110-RWR71S4530FRB12
ESS-2A 453 1% RWR71S4530FR B12

ESS-2A 453 1% RWR71S4530FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S4530FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4530FRB12-ND
Through Hole Resistors RWR71S4530FRB12-ND
453 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 453 OHM 2W 1% WW AXIAL - RWR71S4530FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 2W 1% WW AXIAL
RWR71S4530FRB12
RES 453 OHM 2W 1% WW AXIAL RWR71S4530FRB12
RES 453ohm 2W 1% WW AXIAL

RES 453ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S4530FRB12 RWR71S4530FRB12-ND RWR71S4530FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 453 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details