Vishay Intertechnology, Inc. Through Hole Resistors RWR71S4501FSRSL

Description
4.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S4501FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4501FSRSL-ND
Through Hole Resistors RWR71S4501FSRSL-ND
4.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S4501FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4501FSRSL
Wirewound Resistors 3110-RWR71S4501FSRSL
ESS-2A 4.5K 1% RWR71S4501FS RSL

ESS-2A 4.5K 1% RWR71S4501FS RSL

Supplier's Site Datasheet
RES 4.5K OHM 2W 1% WW AXIAL - RWR71S4501FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.5K OHM 2W 1% WW AXIAL
RWR71S4501FSRSL
RES 4.5K OHM 2W 1% WW AXIAL RWR71S4501FSRSL
RES 4.5Kohm 2W 1% WW AXIAL

RES 4.5Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S4501FSRSL-ND 3110-RWR71S4501FSRSL RWR71S4501FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 4.5K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers