Vishay Intertechnology, Inc. Through Hole Resistors RWR71S4501FSBSL

Description
4.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S4501FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4501FSBSL-ND
Through Hole Resistors RWR71S4501FSBSL-ND
4.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.5K OHM 2W 1% WW AXIAL - RWR71S4501FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.5K OHM 2W 1% WW AXIAL
RWR71S4501FSBSL
RES 4.5K OHM 2W 1% WW AXIAL RWR71S4501FSBSL
RES 4.5Kohm 2W 1% WW AXIAL

RES 4.5Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S4501FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4501FSBSL
Wirewound Resistors 3110-RWR71S4501FSBSL
ESS-2A 4.5K 1% RWR71S4501FS BSL

ESS-2A 4.5K 1% RWR71S4501FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S4501FSBSL-ND RWR71S4501FSBSL 3110-RWR71S4501FSBSL
Product Name Through Hole Resistors RES 4.5K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3A220RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details