ESS-2A 4.5K 1% RWR71S4501FS B12
RES 4.5Kohm 2W 1% WW AXIAL
4.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR71S4501FSB12 | RWR71S4501FSB12 | RWR71S4501FSB12-ND |
| Product Name | Wirewound Resistors | RES 4.5K OHM 2W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 4500 ohms | 4500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 2 watts | 2 watts |