Vishay Intertechnology, Inc. RES 4.22K OHM 2W 1% WW AXIAL RWR71S4221FSRSL

Description
RES 4.22Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 2W 1% WW AXIAL - RWR71S4221FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 2W 1% WW AXIAL
RWR71S4221FSRSL
RES 4.22K OHM 2W 1% WW AXIAL RWR71S4221FSRSL
RES 4.22Kohm 2W 1% WW AXIAL

RES 4.22Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S4221FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4221FSRSL-ND
Through Hole Resistors RWR71S4221FSRSL-ND
4.22 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.22 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S4221FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4221FSRSL
Wirewound Resistors 3110-RWR71S4221FSRSL
ESS-2A 4.22K 1% RWR71S4221FS RSL

ESS-2A 4.22K 1% RWR71S4221FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S4221FSRSL RWR71S4221FSRSL-ND 3110-RWR71S4221FSRSL
Product Name RES 4.22K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms 4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details