Vishay Intertechnology, Inc. RES 4.22K OHM 2W 1% WW AXIAL RWR71S4221FSB12

Description
RES 4.22Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 2W 1% WW AXIAL - RWR71S4221FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 2W 1% WW AXIAL
RWR71S4221FSB12
RES 4.22K OHM 2W 1% WW AXIAL RWR71S4221FSB12
RES 4.22Kohm 2W 1% WW AXIAL

RES 4.22Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S4221FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4221FSB12
Wirewound Resistors 3110-RWR71S4221FSB12
ESS-2A 4.22K 1% RWR71S4221FS B12

ESS-2A 4.22K 1% RWR71S4221FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S4221FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4221FSB12-ND
Through Hole Resistors RWR71S4221FSB12-ND
4.22 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.22 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S4221FSB12 3110-RWR71S4221FSB12 RWR71S4221FSB12-ND
Product Name RES 4.22K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms 4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details