Vishay Intertechnology, Inc. RES 40.2 OHM 2W 1% WW AXIAL RWR71S40R2FSRSL

Description
RES 40.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 2W 1% WW AXIAL - RWR71S40R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 2W 1% WW AXIAL
RWR71S40R2FSRSL
RES 40.2 OHM 2W 1% WW AXIAL RWR71S40R2FSRSL
RES 40.2ohm 2W 1% WW AXIAL

RES 40.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S40R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S40R2FSRSL-ND
Through Hole Resistors RWR71S40R2FSRSL-ND
40.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S40R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S40R2FSRSL
Wirewound Resistors 3110-RWR71S40R2FSRSL
ESS-2A 40.2 1% RWR71S40R2FS RSL

ESS-2A 40.2 1% RWR71S40R2FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S40R2FSRSL RWR71S40R2FSRSL-ND 3110-RWR71S40R2FSRSL
Product Name RES 40.2 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details