ESS-2A 4.02K .5% RWR71S4021DS B12
4.02 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 4.02Kohm 2W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR71S4021DSB12 | RWR71S4021DSB12-ND | RWR71S4021DSB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 4.02K OHM 2W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 4020 ohms | 4020 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |