Vishay Intertechnology, Inc. Wirewound Resistors RWR71S4021BSB12

Description
ESS-2A 4.02K .1% RWR71S4021BS B12
Request a Quote Datasheet
Description
ESS-2A 4.02K .1% RWR71S4021BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S4021BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S4021BSB12
Wirewound Resistors 3110-RWR71S4021BSB12
ESS-2A 4.02K .1% RWR71S4021BS B12

ESS-2A 4.02K .1% RWR71S4021BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S4021BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S4021BSB12-ND
Through Hole Resistors RWR71S4021BSB12-ND
4.02 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.02K OHM 2W 0.1% WW AXIAL - RWR71S4021BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 2W 0.1% WW AXIAL
RWR71S4021BSB12
RES 4.02K OHM 2W 0.1% WW AXIAL RWR71S4021BSB12
RES 4.02Kohm 2W 0.1% WW AXIAL

RES 4.02Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S4021BSB12 RWR71S4021BSB12-ND RWR71S4021BSB12
Product Name Wirewound Resistors Through Hole Resistors RES 4.02K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4020 ohms 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details