Vishay Intertechnology, Inc. Wirewound Resistors RWR71S3R32FRRSL

Description
ESS-2A 3.32 1% RWR71S3R32FR RSL
Request a Quote Datasheet
Description
ESS-2A 3.32 1% RWR71S3R32FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S3R32FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3R32FRRSL
Wirewound Resistors 3110-RWR71S3R32FRRSL
ESS-2A 3.32 1% RWR71S3R32FR RSL

ESS-2A 3.32 1% RWR71S3R32FR RSL

Supplier's Site Datasheet
RES 3.32 OHM 2W 1% WW AXIAL - RWR71S3R32FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 2W 1% WW AXIAL
RWR71S3R32FRRSL
RES 3.32 OHM 2W 1% WW AXIAL RWR71S3R32FRRSL
RES 3.32ohm 2W 1% WW AXIAL

RES 3.32ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S3R32FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3R32FRRSL-ND
Through Hole Resistors RWR71S3R32FRRSL-ND
3.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S3R32FRRSL RWR71S3R32FRRSL RWR71S3R32FRRSL-ND
Product Name Wirewound Resistors RES 3.32 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details