Vishay Intertechnology, Inc. Wirewound Resistors RWR71S3R01FMB12

Description
ESS-2A 3.01 1% RWR71S3R01FM B12
Request a Quote Datasheet
Description
ESS-2A 3.01 1% RWR71S3R01FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S3R01FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3R01FMB12
Wirewound Resistors 3110-RWR71S3R01FMB12
ESS-2A 3.01 1% RWR71S3R01FM B12

ESS-2A 3.01 1% RWR71S3R01FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S3R01FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3R01FMB12-ND
Through Hole Resistors RWR71S3R01FMB12-ND
3.01 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.01 OHM 2W 1% WW AXIAL - RWR71S3R01FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 2W 1% WW AXIAL
RWR71S3R01FMB12
RES 3.01 OHM 2W 1% WW AXIAL RWR71S3R01FMB12
RES 3.01ohm 2W 1% WW AXIAL

RES 3.01ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S3R01FMB12 RWR71S3R01FMB12-ND RWR71S3R01FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 3.01 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details