Vishay Intertechnology, Inc. RES 383 OHM 2W 1% WW AXIAL RWR71S3830FSRSL

Description
RES 383ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 383ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 2W 1% WW AXIAL - RWR71S3830FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 2W 1% WW AXIAL
RWR71S3830FSRSL
RES 383 OHM 2W 1% WW AXIAL RWR71S3830FSRSL
RES 383ohm 2W 1% WW AXIAL

RES 383ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S3830FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3830FSRSL
Wirewound Resistors 3110-RWR71S3830FSRSL
ESS-2A 383 1% RWR71S3830FS RSL

ESS-2A 383 1% RWR71S3830FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S3830FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3830FSRSL-ND
Through Hole Resistors RWR71S3830FSRSL-ND
383 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S3830FSRSL 3110-RWR71S3830FSRSL RWR71S3830FSRSL-ND
Product Name RES 383 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details