Vishay Intertechnology, Inc. Through Hole Resistors RWR71S3741FSS73

Description
3.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S3741FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3741FSS73-ND
Through Hole Resistors RWR71S3741FSS73-ND
3.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.74K OHM 2W 1% WW AXIAL - RWR71S3741FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 2W 1% WW AXIAL
RWR71S3741FSS73
RES 3.74K OHM 2W 1% WW AXIAL RWR71S3741FSS73
RES 3.74Kohm 2W 1% WW AXIAL

RES 3.74Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S3741FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3741FSS73
Wirewound Resistors 3110-RWR71S3741FSS73
ESS-2A 3.74K 1% RWR71S3741FS S73

ESS-2A 3.74K 1% RWR71S3741FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S3741FSS73-ND RWR71S3741FSS73 3110-RWR71S3741FSS73
Product Name Through Hole Resistors RES 3.74K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details