Vishay Intertechnology, Inc. Through Hole Resistors RWR71S35R7FRRSL

Description
35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S35R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S35R7FRRSL-ND
Through Hole Resistors RWR71S35R7FRRSL-ND
35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S35R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S35R7FRRSL
Wirewound Resistors 3110-RWR71S35R7FRRSL
ESS-2A 35.7 1% RWR71S35R7FR RSL

ESS-2A 35.7 1% RWR71S35R7FR RSL

Supplier's Site Datasheet
RES 35.7 OHM 2W 1% WW AXIAL - RWR71S35R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 2W 1% WW AXIAL
RWR71S35R7FRRSL
RES 35.7 OHM 2W 1% WW AXIAL RWR71S35R7FRRSL
RES 35.7ohm 2W 1% WW AXIAL

RES 35.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S35R7FRRSL-ND 3110-RWR71S35R7FRRSL RWR71S35R7FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 35.7 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers