ESS-2A 3.32K 1% RWR71S3321FR B12
RES 3.32Kohm 2W 1% WW AXIAL
3.32 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR71S3321FRB12 | RWR71S3321FRB12 | RWR71S3321FRB12-ND |
| Product Name | Wirewound Resistors | RES 3.32K OHM 2W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3320 ohms | 3320 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 2 watts | 2 watts |