Vishay Intertechnology, Inc. RES 332 OHM 2W 1% WW AXIAL RWR71S3320FSBSL

Description
RES 332ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 2W 1% WW AXIAL - RWR71S3320FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 2W 1% WW AXIAL
RWR71S3320FSBSL
RES 332 OHM 2W 1% WW AXIAL RWR71S3320FSBSL
RES 332ohm 2W 1% WW AXIAL

RES 332ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S3320FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3320FSBSL-ND
Through Hole Resistors RWR71S3320FSBSL-ND
332 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S3320FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3320FSBSL
Wirewound Resistors 3110-RWR71S3320FSBSL
ESS-2A 332 1% RWR71S3320FS BSL

ESS-2A 332 1% RWR71S3320FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S3320FSBSL RWR71S3320FSBSL-ND 3110-RWR71S3320FSBSL
Product Name RES 332 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details