Vishay Intertechnology, Inc. Wirewound Resistors RWR71S3301FRS73

Description
ESS-2A 3.3K 1% RWR71S3301FR S73
Request a Quote Datasheet
Description
ESS-2A 3.3K 1% RWR71S3301FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S3301FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3301FRS73
Wirewound Resistors 3110-RWR71S3301FRS73
ESS-2A 3.3K 1% RWR71S3301FR S73

ESS-2A 3.3K 1% RWR71S3301FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR71S3301FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3301FRS73-ND
Through Hole Resistors RWR71S3301FRS73-ND
3.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.3K OHM 2W 1% WW AXIAL - RWR71S3301FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 2W 1% WW AXIAL
RWR71S3301FRS73
RES 3.3K OHM 2W 1% WW AXIAL RWR71S3301FRS73
RES 3.3Kohm 2W 1% WW AXIAL

RES 3.3Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S3301FRS73 RWR71S3301FRS73-ND RWR71S3301FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.3K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details