Vishay Intertechnology, Inc. Through Hole Resistors RWR71S3301FRRSL

Description
3.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S3301FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3301FRRSL-ND
Through Hole Resistors RWR71S3301FRRSL-ND
3.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.3K OHM 2W 1% WW AXIAL - RWR71S3301FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 2W 1% WW AXIAL
RWR71S3301FRRSL
RES 3.3K OHM 2W 1% WW AXIAL RWR71S3301FRRSL
RES 3.3Kohm 2W 1% WW AXIAL

RES 3.3Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S3301FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3301FRRSL
Wirewound Resistors 3110-RWR71S3301FRRSL
ESS-2A 3.3K 1% RWR71S3301FR RSL

ESS-2A 3.3K 1% RWR71S3301FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S3301FRRSL-ND RWR71S3301FRRSL 3110-RWR71S3301FRRSL
Product Name Through Hole Resistors RES 3.3K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers