Vishay Intertechnology, Inc. RES 3.3K OHM 2W 1% WW AXIAL RWR71S3301FRBSL

Description
RES 3.3Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 2W 1% WW AXIAL - RWR71S3301FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 2W 1% WW AXIAL
RWR71S3301FRBSL
RES 3.3K OHM 2W 1% WW AXIAL RWR71S3301FRBSL
RES 3.3Kohm 2W 1% WW AXIAL

RES 3.3Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S3301FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3301FRBSL-ND
Through Hole Resistors RWR71S3301FRBSL-ND
3.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.3 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S3301FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3301FRBSL
Wirewound Resistors 3110-RWR71S3301FRBSL
ESS-2A 3.3K 1% RWR71S3301FR BSL

ESS-2A 3.3K 1% RWR71S3301FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S3301FRBSL RWR71S3301FRBSL-ND 3110-RWR71S3301FRBSL
Product Name RES 3.3K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details