Vishay Intertechnology, Inc. Through Hole Resistors RWR71S31R6FSS70

Description
31.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
31.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S31R6FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S31R6FSS70-ND
Through Hole Resistors RWR71S31R6FSS70-ND
31.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

31.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 31.6 OHM 2W 1% WW AXIAL - RWR71S31R6FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 2W 1% WW AXIAL
RWR71S31R6FSS70
RES 31.6 OHM 2W 1% WW AXIAL RWR71S31R6FSS70
RES 31.6ohm 2W 1% WW AXIAL

RES 31.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S31R6FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S31R6FSS70
Wirewound Resistors 3110-RWR71S31R6FSS70
ESS-2A 31.6 1% RWR71S31R6FS S70

ESS-2A 31.6 1% RWR71S31R6FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S31R6FSS70-ND RWR71S31R6FSS70 3110-RWR71S31R6FSS70
Product Name Through Hole Resistors RES 31.6 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details