Vishay Intertechnology, Inc. Wirewound Resistors RWR71S3011FRB12

Description
ESS-2A 3.01K 1% RWR71S3011FR B12
Request a Quote Datasheet
Description
ESS-2A 3.01K 1% RWR71S3011FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S3011FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3011FRB12
Wirewound Resistors 3110-RWR71S3011FRB12
ESS-2A 3.01K 1% RWR71S3011FR B12

ESS-2A 3.01K 1% RWR71S3011FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S3011FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3011FRB12-ND
Through Hole Resistors RWR71S3011FRB12-ND
3.01 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.01K OHM 2W 1% WW AXIAL - RWR71S3011FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 2W 1% WW AXIAL
RWR71S3011FRB12
RES 3.01K OHM 2W 1% WW AXIAL RWR71S3011FRB12
RES 3.01Kohm 2W 1% WW AXIAL

RES 3.01Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S3011FRB12 RWR71S3011FRB12-ND RWR71S3011FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 3.01K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details