Vishay Intertechnology, Inc. Wirewound Resistors RWR71S3000FSS70

Description
ESS-2A 300 1% RWR71S3000FS S70
Request a Quote Datasheet
Description
ESS-2A 300 1% RWR71S3000FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S3000FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3000FSS70
Wirewound Resistors 3110-RWR71S3000FSS70
ESS-2A 300 1% RWR71S3000FS S70

ESS-2A 300 1% RWR71S3000FS S70

Supplier's Site Datasheet
RES 300 OHM 2W 1% WW AXIAL - RWR71S3000FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 2W 1% WW AXIAL
RWR71S3000FSS70
RES 300 OHM 2W 1% WW AXIAL RWR71S3000FSS70
RES 300ohm 2W 1% WW AXIAL

RES 300ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S3000FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3000FSS70-ND
Through Hole Resistors RWR71S3000FSS70-ND
300 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S3000FSS70 RWR71S3000FSS70 RWR71S3000FSS70-ND
Product Name Wirewound Resistors RES 300 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details