Vishay Intertechnology, Inc. RES 300 OHM 2W 1% WW AXIAL RWR71S3000FSRSL

Description
RES 300ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 300ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 2W 1% WW AXIAL - RWR71S3000FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 2W 1% WW AXIAL
RWR71S3000FSRSL
RES 300 OHM 2W 1% WW AXIAL RWR71S3000FSRSL
RES 300ohm 2W 1% WW AXIAL

RES 300ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S3000FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3000FSRSL
Wirewound Resistors 3110-RWR71S3000FSRSL
ESS-2A 300 1% RWR71S3000FS RSL

ESS-2A 300 1% RWR71S3000FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S3000FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3000FSRSL-ND
Through Hole Resistors RWR71S3000FSRSL-ND
300 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S3000FSRSL 3110-RWR71S3000FSRSL RWR71S3000FSRSL-ND
Product Name RES 300 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details