Vishay Intertechnology, Inc. RES 300 OHM 2W 1% WW AXIAL RWR71S3000FSBSL

Description
RES 300ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 300ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 2W 1% WW AXIAL - RWR71S3000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 2W 1% WW AXIAL
RWR71S3000FSBSL
RES 300 OHM 2W 1% WW AXIAL RWR71S3000FSBSL
RES 300ohm 2W 1% WW AXIAL

RES 300ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S3000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S3000FSBSL-ND
Through Hole Resistors RWR71S3000FSBSL-ND
300 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S3000FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S3000FSBSL
Wirewound Resistors 3110-RWR71S3000FSBSL
ESS-2A 300 1% RWR71S3000FS BSL

ESS-2A 300 1% RWR71S3000FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S3000FSBSL RWR71S3000FSBSL-ND 3110-RWR71S3000FSBSL
Product Name RES 300 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details