ESS-2A 2.61 1% RWR71S2R61FR S70
2.61 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.61ohm 2W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR71S2R61FRS70 | RWR71S2R61FRS70-ND | RWR71S2R61FRS70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 2.61 OHM 2W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 2.61 ohms | 2.61 ohms | 2.61 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |