Vishay Intertechnology, Inc. Wirewound Resistors RWR71S2R61FRRSL

Description
ESS-2A 2.61 1% RWR71S2R61FR RSL
Request a Quote Datasheet
Description
ESS-2A 2.61 1% RWR71S2R61FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S2R61FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2R61FRRSL
Wirewound Resistors 3110-RWR71S2R61FRRSL
ESS-2A 2.61 1% RWR71S2R61FR RSL

ESS-2A 2.61 1% RWR71S2R61FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S2R61FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2R61FRRSL-ND
Through Hole Resistors RWR71S2R61FRRSL-ND
2.61 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.61 OHM 2W 1% WW AXIAL - RWR71S2R61FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 2W 1% WW AXIAL
RWR71S2R61FRRSL
RES 2.61 OHM 2W 1% WW AXIAL RWR71S2R61FRRSL
RES 2.61ohm 2W 1% WW AXIAL

RES 2.61ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S2R61FRRSL RWR71S2R61FRRSL-ND RWR71S2R61FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.61 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details