Vishay Intertechnology, Inc. Through Hole Resistors RWR71S2R61FRBSL

Description
2.61 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.61 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S2R61FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2R61FRBSL-ND
Through Hole Resistors RWR71S2R61FRBSL-ND
2.61 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.61 OHM 2W 1% WW AXIAL - RWR71S2R61FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 2W 1% WW AXIAL
RWR71S2R61FRBSL
RES 2.61 OHM 2W 1% WW AXIAL RWR71S2R61FRBSL
RES 2.61ohm 2W 1% WW AXIAL

RES 2.61ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S2R61FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2R61FRBSL
Wirewound Resistors 3110-RWR71S2R61FRBSL
ESS-2A 2.61 1% RWR71S2R61FR BSL

ESS-2A 2.61 1% RWR71S2R61FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S2R61FRBSL-ND RWR71S2R61FRBSL 3110-RWR71S2R61FRBSL
Product Name Through Hole Resistors RES 2.61 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details