Vishay Intertechnology, Inc. Wirewound Resistors RWR71S2R61FRB12

Description
ESS-2A 2.61 1% RWR71S2R61FR B12
Request a Quote Datasheet
Description
ESS-2A 2.61 1% RWR71S2R61FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S2R61FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2R61FRB12
Wirewound Resistors 3110-RWR71S2R61FRB12
ESS-2A 2.61 1% RWR71S2R61FR B12

ESS-2A 2.61 1% RWR71S2R61FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S2R61FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2R61FRB12-ND
Through Hole Resistors RWR71S2R61FRB12-ND
2.61 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.61 OHM 2W 1% WW AXIAL - RWR71S2R61FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 2W 1% WW AXIAL
RWR71S2R61FRB12
RES 2.61 OHM 2W 1% WW AXIAL RWR71S2R61FRB12
RES 2.61ohm 2W 1% WW AXIAL

RES 2.61ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S2R61FRB12 RWR71S2R61FRB12-ND RWR71S2R61FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.61 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details