Vishay Intertechnology, Inc. RES 2 OHM 2W 0.1% WW AXIAL RWR71S2R00BSRSL

Description
RES 2ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 2W 0.1% WW AXIAL - RWR71S2R00BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 2W 0.1% WW AXIAL
RWR71S2R00BSRSL
RES 2 OHM 2W 0.1% WW AXIAL RWR71S2R00BSRSL
RES 2ohm 2W 0.1% WW AXIAL

RES 2ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S2R00BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2R00BSRSL-ND
Through Hole Resistors RWR71S2R00BSRSL-ND
2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S2R00BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2R00BSRSL
Wirewound Resistors 3110-RWR71S2R00BSRSL
ESS-2A 2 .1% RWR71S2R00BS RSL

ESS-2A 2 .1% RWR71S2R00BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S2R00BSRSL RWR71S2R00BSRSL-ND 3110-RWR71S2R00BSRSL
Product Name RES 2 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details