RES 2ohm 2W 0.1% WW AXIAL
2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2A 2 .1% RWR71S2R00BR B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR71S2R00BRB12 | RWR71S2R00BRB12-ND | 3110-RWR71S2R00BRB12 |
| Product Name | RES 2 OHM 2W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 2 ohms | 2 ohms | 2 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor |