Vishay Intertechnology, Inc. RES 2.94K OHM 2W 1% WW AXIAL RWR71S2941FRRSL

Description
RES 2.94Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 2W 1% WW AXIAL - RWR71S2941FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 2W 1% WW AXIAL
RWR71S2941FRRSL
RES 2.94K OHM 2W 1% WW AXIAL RWR71S2941FRRSL
RES 2.94Kohm 2W 1% WW AXIAL

RES 2.94Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S2941FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2941FRRSL
Wirewound Resistors 3110-RWR71S2941FRRSL
ESS-2A 2.94K 1% RWR71S2941FR RSL

ESS-2A 2.94K 1% RWR71S2941FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S2941FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2941FRRSL-ND
Through Hole Resistors RWR71S2941FRRSL-ND
2.94 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.94 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S2941FRRSL 3110-RWR71S2941FRRSL RWR71S2941FRRSL-ND
Product Name RES 2.94K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms 2940 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details