Vishay Intertechnology, Inc. RES 270 OHM 2W 1% WW AXIAL RWR71S2700FRS70

Description
RES 270ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 270ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 2W 1% WW AXIAL - RWR71S2700FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 2W 1% WW AXIAL
RWR71S2700FRS70
RES 270 OHM 2W 1% WW AXIAL RWR71S2700FRS70
RES 270ohm 2W 1% WW AXIAL

RES 270ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S2700FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2700FRS70
Wirewound Resistors 3110-RWR71S2700FRS70
ESS-2A 270 1% RWR71S2700FR S70

ESS-2A 270 1% RWR71S2700FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR71S2700FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2700FRS70-ND
Through Hole Resistors RWR71S2700FRS70-ND
270 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

270 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S2700FRS70 3110-RWR71S2700FRS70 RWR71S2700FRS70-ND
Product Name RES 270 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details