Vishay Intertechnology, Inc. Through Hole Resistors RWR71S2700FRB12

Description
270 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
270 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S2700FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2700FRB12-ND
Through Hole Resistors RWR71S2700FRB12-ND
270 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

270 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S2700FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2700FRB12
Wirewound Resistors 3110-RWR71S2700FRB12
ESS-2A 270 1% RWR71S2700FR B12

ESS-2A 270 1% RWR71S2700FR B12

Supplier's Site Datasheet
RES 270 OHM 2W 1% WW AXIAL - RWR71S2700FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 2W 1% WW AXIAL
RWR71S2700FRB12
RES 270 OHM 2W 1% WW AXIAL RWR71S2700FRB12
RES 270ohm 2W 1% WW AXIAL

RES 270ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S2700FRB12-ND 3110-RWR71S2700FRB12 RWR71S2700FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 270 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details