Vishay Intertechnology, Inc. Through Hole Resistors RWR71S25R5FRB12

Description
25.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
25.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S25R5FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S25R5FRB12-ND
Through Hole Resistors RWR71S25R5FRB12-ND
25.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

25.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 25.5 OHM 2W 1% WW AXIAL - RWR71S25R5FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 2W 1% WW AXIAL
RWR71S25R5FRB12
RES 25.5 OHM 2W 1% WW AXIAL RWR71S25R5FRB12
RES 25.5ohm 2W 1% WW AXIAL

RES 25.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S25R5FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S25R5FRB12
Wirewound Resistors 3110-RWR71S25R5FRB12
ESS-2A 25.5 1% RWR71S25R5FR B12

ESS-2A 25.5 1% RWR71S25R5FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S25R5FRB12-ND RWR71S25R5FRB12 3110-RWR71S25R5FRB12
Product Name Through Hole Resistors RES 25.5 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details